IEC - International Electrotechnical Commission - IEC 60364-6:2016/COR1:2017

Corrigendum 1 - Low voltage electrical installations - Part 6: Verification

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 September 2017
Status: published
Page Count: 1
ICS Code (Electricity supply systems): 91.140.50

Document History

IEC 60364-6:2016/COR1:2017
September 20, 2017
Corrigendum 1 - Low voltage electrical installations - Part 6: Verification
A description is not available for this item.
April 27, 2016
Low voltage electrical installations - Part 6: Verification
IEC 60364-6:2016 provides requirements for initial and periodic verification of an electrical installation. This second edition cancels and replaces the first edition published in 2006 and...
February 23, 2006
Low-voltage electrical installations - Part 6: Verification
Provides requirements for initial verification, by inspection and testing, of an electrical installation to determine, as far as reasonably practicable, whether the requirements of the other parts of...
Advertisement