IEC - International Electrotechnical Commission - IEC 61169-58:2016/COR1:2017

Corrigendum 1 - Radio-frequency connectors - Part 58: Sectional specification for RF coaxial connectors with blind-mate coupling - Characteristic impedance 50 ohms (type SBMA)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 August 2017
Status: published
Page Count: 2
ICS Code (RF connectors): 33.120.30

Document History

IEC 61169-58:2016/COR1:2017
August 23, 2017
Corrigendum 1 - Radio-frequency connectors - Part 58: Sectional specification for RF coaxial connectors with blind-mate coupling - Characteristic impedance 50 ohms (type SBMA)
A description is not available for this item.
August 16, 2016
Radio-frequency connectors - Part 58: Sectional specification for RF coaxial connectors with blind-mate coupling - Characteristic impedance 50 Ω (type SBMA)
IEC 61169-58:2016, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for SBMA series coaxial connectors with blind-mate...
Advertisement