IEC - International Electrotechnical Commission - ISO/IEC 29341-29-10:2017

Information technology - UPnP Device Architecture - Part 29-10: Multiscreen device control protocol - Level 2 - Application management service

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 September 2017
Status: published
Page Count: 34
ICS Code (Interface and interconnection equipment): 35.200
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-29-10:2017 specifies the... View More

Document History

ISO/IEC 29341-29-10:2017
September 18, 2017
Information technology - UPnP Device Architecture - Part 29-10: Multiscreen device control protocol - Level 2 - Application management service
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-29-10:2017 specifies the characteristics of...
Advertisement