IEC - International Electrotechnical Commission - ISO/IEC 29341-24-3:2017
Information technology - UPnP Device Architecture - Part 24-3: Internet gateway device control protocol - Level 2 - Wide area network device
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 September 2017 |
| Status: | published |
| Page Count: | 8 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-24-3:2017 specifies the... View More
Document History
ISO/IEC 29341-24-3:2017
September 18, 2017
Information technology - UPnP Device Architecture - Part 24-3: Internet gateway device control protocol - Level 2 - Wide area network device
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-24-3:2017 specifies the characteristics of a...