IEC - International Electrotechnical Commission - ISO/IEC 29341-26-15:2017

Information technology - UPnP Device Architecture - Part 26-15: Telephony device control protocol - Level 2 - Calendar service

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 September 2017
Status: published
Page Count: 36
ICS Code (Interface and interconnection equipment): 35.200
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-26-15:2017 is compliant with [1]. It... View More

Document History

ISO/IEC 29341-26-15:2017
September 18, 2017
Information technology - UPnP Device Architecture - Part 26-15: Telephony device control protocol - Level 2 - Calendar service
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-26-15:2017 is compliant with [1]. It defines...
Advertisement