IEC - International Electrotechnical Commission - IEC 60404-8-8:2017
Magnetic materials - Part 8-8: Specifications for individual materials - Thin electrical steel strip and sheet for use at medium frequencies
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 September 2017 |
| Status: | published |
| Page Count: | 21 |
| ICS Code (Magnetic materials): | 29.030 |
abstract:
IEC 60404-8-8:2017(E) defines the grades of thin non-oriented electrical steel strip and sheet in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm, 0,20 mm, 0,25 mm, 0,30 mm and 0,35 mm and of... View More
Document History
IEC 60404-8-8:2017
September 19, 2017
Magnetic materials - Part 8-8: Specifications for individual materials - Thin electrical steel strip and sheet for use at medium frequencies
IEC 60404-8-8:2017(E) defines the grades of thin non-oriented electrical steel strip and sheet in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm, 0,20 mm, 0,25 mm, 0,30 mm and 0,35 mm and of thin...
September 15, 1991
Magnetic materials - Part 8: Specifications for individual materials - Section 8: Specification for thin magnetic steel strip for use at medium frequencies
Defines the grades of thin non-oriented magnetic steel strip in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm and 0,20 mm, and of thin oriented magnetic steel strip in nominal thicknesses of 0,05...