IEC - International Electrotechnical Commission - IEC 62153-4-6:2017

Metallic cables and other passive components test methods - Part 4-6: Electromagnetic compatibility (EMC) - Surface transfer impedance - line injection method

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 August 2017
Status: published
Page Count: 20
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 62153-4-6:2017 is available as IEC 62153-4-6:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

August 25, 2017
Metallic cables and other passive components test methods - Part 4-6: Electromagnetic compatibility (EMC) - Surface transfer impedance - line injection method
IEC 62153-4-6:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62153-4-6:2017
August 25, 2017
Metallic cables and other passive components test methods - Part 4-6: Electromagnetic compatibility (EMC) - Surface transfer impedance - line injection method
IEC 62153-4-6:2017 is available as IEC 62153-4-6:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 9, 2006
Metallic communication cable test methods - Part 4-6: Electromagnetic compatibility (EMC) - Surface transfer impedance - Line injection method
determines the screening effectiveness of a shielded metallic communication cable by applying a well-defined current and voltage to the screen of the cable and measuring the induced voltage in order...
Advertisement