IEC - International Electrotechnical Commission - IEC 60793-1-33:2017
Optical fibres - Part 1-33: Measurement methods and test procedures - Stress corrosion susceptibility
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 August 2017 |
| Status: | published |
| Page Count: | 84 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60793-1-33:2017 contains descriptions of the five main test methods for the determination of stress corrosion susceptibility parameters. The object of this document is to establish uniform... View More
Document History
IEC 60793-1-33:2017
August 16, 2017
Optical fibres - Part 1-33: Measurement methods and test procedures - Stress corrosion susceptibility
IEC 60793-1-33:2017 contains descriptions of the five main test methods for the determination of stress corrosion susceptibility parameters. The object of this document is to establish uniform...
August 27, 2001
Optical fibres - Part 1-33: Measurement methods and test procedures - Stress corrosion susceptibility
Describes methods for the determination of stress corrosion susceptibility parameters of optical fibres. Dynamic fatigue and static fatigue tests are used to determine stress corrosion susceptiblity...