IEC - International Electrotechnical Commission - IEC 62153-4-6:2017 RLV

Metallic cables and other passive components test methods - Part 4-6: Electromagnetic compatibility (EMC) - Surface transfer impedance - line injection method

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 August 2017
Status: published
Page Count: 45
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 62153-4-6:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

IEC 62153-4-6:2017 RLV
August 25, 2017
Metallic cables and other passive components test methods - Part 4-6: Electromagnetic compatibility (EMC) - Surface transfer impedance - line injection method
IEC 62153-4-6:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 25, 2017
Metallic cables and other passive components test methods - Part 4-6: Electromagnetic compatibility (EMC) - Surface transfer impedance - line injection method
IEC 62153-4-6:2017 is available as IEC 62153-4-6:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 9, 2006
Metallic communication cable test methods - Part 4-6: Electromagnetic compatibility (EMC) - Surface transfer impedance - Line injection method
determines the screening effectiveness of a shielded metallic communication cable by applying a well-defined current and voltage to the screen of the cable and measuring the induced voltage in order...
Advertisement