IEC - International Electrotechnical Commission - IEC 60228:1978/COR1:1979
Corrigendum 1 - Conductors of insulated cables
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 September 1979 |
| Status: | revised |
| ICS Code (Cables): | 29.060.20 |
Document History
December 11, 2023
Conductors of insulated cables
IEC 60228:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 60228:2023...
December 11, 2023
Conductors of insulated cables
IEC 60228:2023 specifies the nominal cross-sectional areas, in the range 0,5 mm2 to 3 500 mm2, for conductors in electric power cables and cords of a wide range of types. Requirements for numbers and...
November 2, 2004
Conductors of insulated cables
Specifies the nominal cross-sectional areas, in the range 0,5 mm2 to 2 500 mm2, for conductors in electric power cables and cords of a wide range of types. Requirements for numbers and sizes of wires...
January 22, 1993
Amendment 1 - Conductors of insulated cables
A description is not available for this item.
IEC 60228:1978/COR1:1979
September 1, 1979
Corrigendum 1 - Conductors of insulated cables
A description is not available for this item.
January 1, 1978
Conductors of insulated cables
Specifies standardized nominal cross-section areas from 0.5 mm2 to 2 000 mm2, numbers and diameters of wires and resistance values of conductors in electric cables and flexible cords. Classifies...
January 1, 1966
Nominal cross-sectional areas and composition of conductors of insulated cables
Specifies standardized nominal cross-section areas from 0.5 mm2 to 2 000 mm2, numbers and diameters of wires and resistance values of conductors in electric cables and flexible cords. Classifies...