IEC - International Electrotechnical Commission - IEC 60216-6:2003/COR1:2005

Corrigendum 1 - Electrical insulating materials - Thermal endurance properties - Part 6: Determination of thermal endurance indices (TI and RTE) of an insulating material using the fixed time frame method

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 March 2005
Status: revised
ICS Code (Other standards related to electricity and magnetism): 17.220.99
ICS Code (Insulating materials in general): 29.035.01

Document History

November 28, 2022
Electrical insulating materials - Thermal endurance properties - Part 6: Determination of thermal endurance indices (TI and RTI) of an insulating material using the fixed time frame method
IEC 60216-6:2022 specifies the experimental and calculation procedures for deriving the thermal endurance characteristics, temperature index (TI) and relative temperature index (RTI) of an electrical...
November 28, 2022
Electrical insulating materials - Thermal endurance properties - Part 6: Determination of thermal endurance indices (TI and RTI) of an insulating material using the fixed time frame method
IEC 60216-6:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 29, 2006
Electrical insulating materials - Thermal endurance properties - Part 6: Determination of thermal endurance indices (TI and RTE) of an insulating material using the fixed time frame method
Specifies the experimental and calculation procedures for deriving the thermal endurance characteristics, temperature index (TI) and relative thermal endurance index (RTE) of a material using the...
IEC 60216-6:2003/COR1:2005
March 9, 2005
Corrigendum 1 - Electrical insulating materials - Thermal endurance properties - Part 6: Determination of thermal endurance indices (TI and RTE) of an insulating material using the fixed time frame method
A description is not available for this item.
December 15, 2003
Electrical insulating materials - Thermal endurance properties - Part 6: Determination of thermal endurance indices (TI and RTE) of an insulating material using the fixed time frame method
Specifies the experimental and calculation procedures for deriving the thermal endurance characteristics, temperature index (TI) and relative thermal endurance index (RTE) of a material using the...
Advertisement