IEC - International Electrotechnical Commission - IEC 60034-9:1972/COR1:1972

Corrigendum 1 - Rotating electrical machines - Part 9: Noise limits

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1972
Status: revised
ICS Code (Rotating machinery in general): 29.160.01

Document History

October 14, 2021
Rotating electrical machines - Part 9: Noise limits
IEC 60034-9:2021 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 60034-9:2021...
October 14, 2021
Rotating electrical machines - Part 9: Noise limits
IEC 60034-9:2021 specifies test methods for the determination of sound power level of rotating electrical machines and specifies maximum A-weighted sound power levels for factory acceptance testing...
Rotating electrical machines - Part 9: Noise limits
Specifies test methods for the determination of sound power level of rotating electrical machines. Provides maximum A-weighted sound power levels for factory acceptance testing of rotating electrical...
Amendment 1 - Rotating electrical machines - Part 9: Noise limits
A description is not available for this item.
October 10, 2003
Rotating electrical machines - Part 9: Noise limits
Specifies test methods for the determination of sound power level of rotating electrical machines. Provides maximum A-weighted sound power levels for factory acceptance testing of rotating electrical...
July 30, 1997
Rotating electrical machines - Part 9: Noise limits
Specifies maximum permissible A-weighted sound power levels for rotating electrical machines complying with IEC 60034-1, having methods of cooling according to IEC 60034-6 and degrees of protection...
Amendment 1 - Rotating electrical machines. Part 9: Noise limits.
A description is not available for this item.
January 1, 1991
Corrigendum 1 - Rotating electrical machines. Part 9: Noise limits
A description is not available for this item.
May 31, 1990
Rotating electrical machines. Part 9: Noise limits.
Specifies maximum permissible A-weighted sound power levels for rotating electrical machines complying with IEC 34-1, with methods of cooling according to IEC 34-6 and degrees of protection according...
January 1, 1972
Rotating electrical machines - Part 9: Noise limits
Specifies maximum permissible A-weighted sound power levels for rotating electrical machines complying with IEC 34-1, with methods of cooling according to IEC 34-6 and degrees of protection according...
IEC 60034-9:1972/COR1:1972
January 1, 1972
Corrigendum 1 - Rotating electrical machines - Part 9: Noise limits
A description is not available for this item.
Advertisement