IEC - International Electrotechnical Commission - IEC 60076-2:1993/COR1:1997
Corrigendum 1 - Power transformers - Part 2: Temperature rise
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 June 1997 |
| Status: | revised |
| ICS Code (Transformers. Reactors): | 29.180 |
Document History
February 23, 2011
Power transformers - Part 2: Temperature rise for liquid-immersed transformers
IEC 60076-2:2011 applies to liquid-immersed transformers, identifies power transformers according to their cooling methods, defines temperature rise limits and gives the methods for temperature rise...
IEC 60076-2:1993/COR1:1997
June 17, 1997
Corrigendum 1 - Power transformers - Part 2: Temperature rise
A description is not available for this item.
April 7, 1993
Power transformers - Part 2: Temperature rise
Includes clauses on identification according to cooling method, temperature-rise limits and type tests of temperature rise. The contents of the corrigendum of June 1997 have been included in this...
January 1, 1976
Power transformers - Part 2: Temperature rise
Includes clauses on identification according to cooling method, temperature-rise limits and type tests of temperature rise.