IEC - International Electrotechnical Commission - IEC 60265-2:1988/COR1:1990
Corrigendum 1 - High-voltage switches. Part 2: High-voltage switches for rated voltages of 52 kV and above
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 February 1990 |
| Status: | replaced |
| Page Count: | 1 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
abstract:
Applicable to three-phase alternating-current switches, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages 52 kV and above, and for rated... View More
Document History
August 19, 1998
Amendment 2 - High-voltage switches. Part 2: High-voltage switches for rated voltages of 52 kV and above
A description is not available for this item.
July 14, 1994
Amendment 1 - High-voltage switches. Part 2: High-voltage switches for rated voltages of 52 kV and above
A description is not available for this item.
IEC 60265-2:1988/COR1:1990
February 1, 1990
Corrigendum 1 - High-voltage switches. Part 2: High-voltage switches for rated voltages of 52 kV and above
Applicable to three-phase alternating-current switches, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages 52 kV and above, and for rated frequencies...
March 15, 1988
High-voltage switches. Part 2: High-voltage switches for rated voltages of 52 kV and above
Applicable to three-phase alternating-current switches, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages 52 kV and above, and for rated frequencies...