IEC - International Electrotechnical Commission - IEC 60335-2-40:2002/AMD1:2005/COR1:2006

Corrigendum 1 - Amendment 1 - Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 May 2006
Status: revised
ICS Code (Ventilators. Fans. Air-conditioners): 23.120

Document History

September 5, 2022
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
IEC 60335-2-40:2022 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
May 25, 2022
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
IEC 60335-2-40:2022 deals with the safety of electric heat pumps, sanitary hot water heat pumps and air conditioners, incorporating motor-compressors as well as hydronic fan coils units,...
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
IEC 60335-2-40:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
January 26, 2018
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
IEC 60335-2-40:2018 is available as IEC 60335-2-40:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 26, 2018
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
IEC 60335-2-40:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditionersand dehumidifiers
IEC 60335-2-40:2013+A1:2016(E) deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air-conditioners, and dehumidifiers incorporating motor-compressors and hydronic...
Amendment 1 - Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
A description is not available for this item.
December 3, 2013
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
IEC 60335-2-40:2013(E) deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air-conditioners, and dehumidifiers incorporating motor-compressors and hydronic room fan...
IEC 60335-2-40:2002/AMD1:2005/COR1:2006
May 5, 2006
Corrigendum 1 - Amendment 1 - Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
A description is not available for this item.
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
Deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air-conditioners, and dehumidifiers incorporating sealed motor-compressors. The maximum rated voltage being not...
Amendment 2 - Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
A description is not available for this item.
Amendment 1 - Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
A description is not available for this item.
December 13, 2002
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
Deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air-conditioners, and dehumidifiers incorporating sealed motor-compressors. The maximum rated voltage being not...
February 29, 2000
Amendment 1 - Safety of household and similar electrical appliances - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
A description is not available for this item.
May 5, 1995
Safety of household and similar electrical appliances - Part 2: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
Applies to the safety of electric heat pumps, including sanitary hot water heat pumps, air-conditioners, and dehumidifiers incorporating sealed motor-compressors, their maximum rated voltages being...
Corrigendum 1 - Safety of household and similar electrical appliances - Part 2-40: Particular requirements for electric heat pumps, air-conditioners and dehumidifiers
A description is not available for this item.
January 1, 1992
Safety of household and similar electrical appliances - Part 2: Particular requirements for electric heat pumps, air-conditioners and dehumidifiers
Applies to the safety of electrical heat pumps, including heat pumps for sanitary (potable) hot water, air-conditioners, and dehumidifiers incorporating sealed motor-compressors. The appliances...
January 1, 1987
Safety of household and similar electrical appliances - Part 2: Particular requirements for electric air-to-air heat pumps
A description is not available for this item.
Advertisement