IEC - International Electrotechnical Commission - IEC 60534-8-4:2005/COR1:2006
Corrigendum 1 - Industrial-process control valves - Part 8-4: Noise considerations - Prediction of noise generated by hydrodynamic flow
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 February 2006 |
| Status: | revised |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
Document History
September 15, 2015
Industrial-process control valves - Part 8-4: Noise considerations - Prediction of noise generated by hydrodynamic flow
IEC 60534-8-4:2015 establishes a method to predict the noise generated in a control valve by liquid flow and the resulting noise level measured downstream of the valve and outside of the pipe. The...
IEC 60534-8-4:2005/COR1:2006
February 9, 2006
Corrigendum 1 - Industrial-process control valves - Part 8-4: Noise considerations - Prediction of noise generated by hydrodynamic flow
A description is not available for this item.
August 12, 2005
Industrial-process control valves - Part 8-4: Noise considerations - Prediction of noise generated by hydrodynamic flow
establishes a method to predict the noise generated in a control valve by liquid flow and the resulting noise level measured downstream of the valve and outside of the pipe. The contents of the...
May 9, 1994
Industrial-process control valves - Part 8: Noise considerations - Section 4: Prediction of noise generated by hydrodynamic flow
Permits designers and operators of industrial-process plants to determine the noise generated by hydrodynamic flow through control valves. The sound power emitted into the pipe as well as the...