IEC - International Electrotechnical Commission - IEC 60336:1982/COR1:1985

Corrigendum 1 - Characteristics of focal spots in diagnostic X-ray tube assemblies for medical use

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 July 1985
Status: revised
ICS Code (Medical equipment in general): 11.040.01

Document History

June 21, 2022
Corrigendum 1 - Medical electrical equipment - X-ray tube assemblies for medical diagnosis - Focal spot dimensions and related characteristics
A description is not available for this item.
December 17, 2020
Medical electrical equipment - X-ray tube assemblies for medical diagnosis - Focal spot dimensions and related characteristics
IEC 60336:2020 applies to FOCAL SPOTS in medical diagnostic X-RAY TUBE ASSEMBLIES for medical use, operating at X-RAY TUBE VOLTAGES up to and including 150 kV. This document describes the test...
Corrigendum 1 - Medical electrical equipment - X-ray tube assemblies for medical diagnosis - Characteristics of focal spots
A description is not available for this item.
April 20, 2005
Medical electrical equipment - X-ray tube assemblies for medical diagnosis - Characteristics of focal spots
Applies to focal spots in medical diagnostic X-ray tube assemblies or medical use, operating at X-ray tube voltages up to and including 200 kV. Describes the test methods for evaluating focal spot...
July 29, 1993
X-ray tube assemblies for medical diagnosis - Characteristics of focal spots
Describes measuring methods and requirements for test arrangements to be applied for evaluating compliance with this standard together with the means of indicating compliance both of the specified...
IEC 60336:1982/COR1:1985
July 1, 1985
Corrigendum 1 - Characteristics of focal spots in diagnostic X-ray tube assemblies for medical use
A description is not available for this item.
January 1, 1982
Characteristics of focal spots in diagnostic X-ray tube assemblies for medical use
A description is not available for this item.
July 28, 1970
Measurement of the dimensions of local spots of diagnostic X-ray tubes using a pinhole camera
A description is not available for this item.
Advertisement