IEC - International Electrotechnical Commission - ISO/IEC 10373-2:2006/COR1:2010

Corrigendum 1 - Identification cards -- Test methods -- Part 2: Cards with magnetic stripes -

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 May 2010
Status: revised
Page Count: 2
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

January 5, 2015
Identification cards -- Test methods -- Part 2: Cards with magnetic stripes
ISO/IEC 10373-2:2015 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base...
ISO/IEC 10373-2:2006/COR1:2010
May 5, 2010
Corrigendum 1 - Identification cards -- Test methods -- Part 2: Cards with magnetic stripes -
A description is not available for this item.
April 7, 2006
Identification cards -- Test methods -- Part 2: Cards with magnetic stripes
ISO/IEC 10373-2:2006 defines test methods for the magnetic recording characteristics of identification cards according to the definitions given in base standards ISO/IEC 7811-2, ISO/IEC 7811-6 and...
Advertisement