IEC - International Electrotechnical Commission - IEC 61326-1:2005/COR1:2008
Corrigendum 1 - Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 1: General requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 February 2008 |
| Status: | revised |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Immunity): | 33.100.20 |
Document History
October 26, 2020
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 1: General requirements
IEC 61326-1:2020 is available as IEC 61326-1:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
October 26, 2020
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 1: General requirements
IEC 61326-1:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 10, 2012
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 1: General requirements
IEC 61326-1:2012 is available as IEC 61326-1:2012 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
July 10, 2012
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 1: General requirements
IEC 61326-1:2012 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 18, 2010
Corrigendum 2 - Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 1: General requirements
A description is not available for this item.
IEC 61326-1:2005/COR1:2008
February 27, 2008
Corrigendum 1 - Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 1: General requirements
A description is not available for this item.
December 15, 2005
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 1: General requirements
specifies requirements for immunity and emissions regarding electromagnetic compatibility (EMC) for electrical equipment, operating from a supply or battery of less than 1 000 V a.c. or 1 500 V d.c....
November 9, 2000
Electrical equipment for measurement, control and laboratory use - EMC requirements
Specifies minimum requirements for immunity and emissions regarding electromagnetic compatibility (EMC) for electrical equipment, operating from a supply of less than 1000 V a.c. or 1500 V d.c.,...
August 18, 2000
Amendment 2 - Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 1: General requirements
A description is not available for this item.
August 19, 1998
Electrical equipment for measurement, control and laboratory use - EMC requirements
Specifies minimum requirements for immunity and emissions regarding electromagnetic compatibility (EMC) for electrical equipment, operating from a supply of less than 1000 V a.c. or 1500 V d.c.,...
May 20, 1998
Amendment 1 - Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 1: General requirements
A description is not available for this item.
March 27, 1997
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 1: General requirements
Specifies minimum requirements for immunity and emissions regarding electromagnetic compatibility (EMC) for electrical equipment, operating from a supply of less than 1000 V a.c. or 1500 V d.c.,...