IEC - International Electrotechnical Commission - IEC 60384-20:2008/COR1:2008
Corrigendum 1 - Fixed capacitors for use in electronic equipment - Part 20: Sectional specification - Fixed metallized polyphenylene sulfide film dielectric surface mount d.c. capacitors
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 February 2008 |
| Status: | revised |
| ICS Code (Fixed capacitors): | 31.060.10 |
Document History
February 3, 2023
Fixed capacitors for use in electronic equipment - Part 20: Sectional specification - Fixed metallized polyphenylene sulfide film dielectric surface mount DC capacitors
IEC 60384-20:2023 is available as IEC 60384-20:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 3, 2023
Fixed capacitors for use in electronic equipment - Part 20: Sectional specification - Fixed metallized polyphenylene sulfide film dielectric surface mount DC capacitors
IEC 60384-20:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 22, 2015
Fixed capacitors for use in electronic equipment - Part 20: Sectional specification - Fixed metallized polyphenylene sulfide film dielectric surface mount d.c. capacitors
IEC 60384-20:2015 applies to fixed surface mount capacitors for direct current, with metallized electrodes and polyphenylene sulfide dielectric for use in electronic equipment. These capacitors have...
IEC 60384-20:2008/COR1:2008
February 12, 2008
Corrigendum 1 - Fixed capacitors for use in electronic equipment - Part 20: Sectional specification - Fixed metallized polyphenylene sulfide film dielectric surface mount d.c. capacitors
A description is not available for this item.
January 22, 2008
Fixed capacitors for use in electronic equipment - Part 20: Sectional specification - Fixed metallized polyphenylene sulfide film dielectric surface mount d.c. capacitors
Is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyphenylene sulfide dielectric for use in electronic equipment. These capacitors have metallized...
November 8, 1996
Fixed capacitors for use in electronic equipment - Part 20: Sectional specification: Fixed metallized polyphenylene sulfide film dielectric chip d.c. capacitors
A description is not available for this item.