IEC - International Electrotechnical Commission - ISO 81400-4:2005/COR1:2006
Corrigendum 1 - Wind turbines - Part 4: Design and specification of gearboxes
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 September 2006 |
| Status: | replaced |
| ICS Code (Wind turbine energy systems): | 27.180 |
| ICS Code (Gears): | 21.200 |
Document History
ISO 81400-4:2005/COR1:2006
September 20, 2006
Corrigendum 1 - Wind turbines - Part 4: Design and specification of gearboxes
A description is not available for this item.
October 1, 2005
Wind turbines - Part 4: Design and specification of gearboxes
ISO 81400-4:2005 establishes the design and specification of gearboxes for wind turbines with power capacities ranging from 40 kW to 2MW. It is applicable to all such parallel-axis, one-stage...