IEC - International Electrotechnical Commission - IEC 60534-2-1:1998/COR1:2000
Corrigendum 1 - Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 February 2000 |
| Status: | revised |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
Document History
April 23, 2015
Corrigendum 1 - Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions
A description is not available for this item.
March 30, 2011
Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions
IEC 60534-2-1:2011 includes equations for predicting the flow of compressible and incompressible fluids through control valves. The equations for incompressible flow are based on standard...
IEC 60534-2-1:1998/COR1:2000
February 11, 2000
Corrigendum 1 - Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions
A description is not available for this item.
September 1, 1998
Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions
Includes equations for predicting the fow of compressible and incompressible fluids through control valves. Not intended for use when non-Newtonian fluids, fluid mixtures, slurries, or liquid-solid...