IEC - International Electrotechnical Commission - IEC 60243-1:1988/COR1:1989
Corrigendum 1 - Methods of test for electric strength of solid insulating materials. Part 1: Tests at power frequencies
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 March 1989 |
| Status: | revised |
| Page Count: | 1 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
This standard gives methods of test for the determination of the short-time electric strength of solid insulating materials at power frequencies: that is, those between 48 Hz and 62 Hz.
Document History
March 26, 2013
Electric strength of insulating materials - Test methods - Part 1: Tests at power frequencies
IEC 60243-1:2013 provides test methods for the determination of short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz. This standard does not cover...
January 23, 1998
Electrical strength of insulating materials - Test methods - Part 1: Tests at power frequencies
Gives test methods for the determination of the short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz. It does not consider the testing of liquids...
IEC 60243-1:1988/COR1:1989
March 1, 1989
Corrigendum 1 - Methods of test for electric strength of solid insulating materials. Part 1: Tests at power frequencies
This standard gives methods of test for the determination of the short-time electric strength of solid insulating materials at power frequencies: that is, those between 48 Hz and 62 Hz.
December 14, 1988
Methods of test for electric strength of solid insulating materials. Part 1: Tests at power frequencies
Gives test methods for the determination of the short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz.