IEC - International Electrotechnical Commission - IEC 60131-2:1963/COR1:1969
Corrigendum 1 - Lever switches. Part 2: Requirements for toggle switches Type 1
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 February 1969 |
| Status: | withdrawn |
| Page Count: | 1 |
| ICS Code (Switches): | 29.120.40 |
abstract:
Applies to switches which are not primarily designed for the mains circuits of those appliances for which the rules of IEC 65 apply. The requirements are based on slow-make and slow-break action... View More
Document History
IEC 60131-2:1963/COR1:1969
February 1, 1969
Corrigendum 1 - Lever switches. Part 2: Requirements for toggle switches Type 1
Applies to switches which are not primarily designed for the mains circuits of those appliances for which the rules of IEC 65 apply. The requirements are based on slow-make and slow-break action on...
January 1, 1963
Toggle switches. Part 2: Requirements for toggle switches Type 1
Applies to switches which are not primarily designed for the mains circuits of those appliances for which the rules of IEC 65 apply. The requirements are based on slow-make and slow-break action on...