IEC - International Electrotechnical Commission - IEC 60265-1:1983/COR1:1986
Corrigendum 1 - High-voltage switches. Part 1: High-voltage switches for rated voltages above 1kV and less than 52 kV
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 October 1986 |
| Status: | revised |
| Page Count: | 1 |
| ICS Code (Switches): | 29.120.40 |
Document History
May 18, 2000
Corrigendum 1 - High-voltage switches - Part 1: Switches for rated voltages above 1 kV and less than 52 kV
A description is not available for this item.
January 16, 1998
High-voltage switches - Part 1: Switches for rated voltages above 1 kV and less than 52 kV
Is applicable to three-phase, alternating current switches and switch-disconnectors having making and breaking current ratings, for indoor and outdoor installations, for rated voltages above 1 kV and...
July 14, 1994
Amendment 2 - High-voltage switches. Part 1: High-voltage switches for rated voltages above 1kV and less than 52 kV
A description is not available for this item.
IEC 60265-1:1983/COR1:1986
October 1, 1986
Corrigendum 1 - High-voltage switches. Part 1: High-voltage switches for rated voltages above 1kV and less than 52 kV
A description is not available for this item.
January 1, 1984
Amendment 1 - High-voltage switches. Part 1: High-voltage switches for rated voltages above 1kV and less than 52 kV
Refers to earth fault condition.
January 1, 1983
High-voltage switches. Part 1: High-voltage switches for rated voltages above 1kV and less than 52 kV
Is applicable to three-phase, alternating current switches and switch-disconnectors having making and breaking current ratings, for indoor and outdoor installations, for rated voltages above 1 kV and...