IEC - International Electrotechnical Commission - IEC 60068-2-18:1989/AMD1:1993/COR1:1993

Corrigendum 1 - Environmental testing - Part 2: Tests. Test R and guidance: Water

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 April 1993
Status: revised
Page Count: 1
ICS Code (Environmental testing): 19.040

Document History

March 10, 2017
Environmental testing - Part 2-18: Tests - Test R and guidance: Water
IEC 60068-2-18:2017 is now available as IEC 60068-2-18:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
March 10, 2017
Environmental testing - Part 2-18: Tests - Test R and guidance: Water
IEC 60068-2-18:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 18, 2000
Environmental testing - Part 2-18: Tests - Test R and guidance: Water
IEC 60068-2-18:2000 Provides methods of test applicable to products which, during transportation, storage or in service, may be subjected to falling drops, impacting water or immersion. The primary...
IEC 60068-2-18:1989/AMD1:1993/COR1:1993
April 1, 1993
Corrigendum 1 - Environmental testing - Part 2: Tests. Test R and guidance: Water
A description is not available for this item.
Amendment 1 - Environmental testing - Part 2: Tests. Test R and guidance: Water
A description is not available for this item.
Corrigendum 1 - Environmental testing - Part 2: Tests. Test R and guidance: Water
A description is not available for this item.
April 30, 1989
Environmental testing - Part 2-18: Tests - Test R and guidance: Water
Provides tests for electrotechnical products which, during transportation, storage or in service, may be subjected to falling drops, impacting water or immersion.
Advertisement