IEC - International Electrotechnical Commission - IEC 60068-2-44:1995/COR1:1995
Corrigendum 1 - Environmental testing - Part 2: Tests - Guidance on test T: Soldering
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 August 1995 |
| Status: | replaced |
| Page Count: | 1 |
| ICS Code (Environmental testing): | 19.040 |
Document History
IEC 60068-2-44:1995/COR1:1995
August 1, 1995
Corrigendum 1 - Environmental testing - Part 2: Tests - Guidance on test T: Soldering
A description is not available for this item.
January 30, 1995
Environmental testing - Part 2-44: Tests - Guidance on test T: Soldering
Provides background information and recommendations for writers of specifications containing references to IEC 60068-2-20, IEC 60068-2-54 and IEC 60068-2-58. The contents of the corrigendum of August...
January 1, 1979
Basic environmental testing procedures - Part 2: Tests - Tests - Guidance on Test T: Soldering
Gives information on the choice of solder and flux, temperature of test, ageing, as well as methods for the globule test, the solder bath test, the soldering iron test, solderability and de-wetting...