IEC - International Electrotechnical Commission - IEC 61243-1:1993/COR2:2000

Corrigendum 2 - Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 May 2000
Status: revised
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Other electrical equipment for working in special conditions): 29.260.99

Document History

April 21, 2021
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV AC
IEC 61243-1:2021 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 800 kV AC, and frequencies of 50 Hz...
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
IEC 61243-1:2003+A1:2009 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 765 kV a.c., and frequencies of...
Amendment 1 - Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
October 13, 2005
Corrigendum 1 - Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
October 27, 2003
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
Is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 765 kV a.c., and frequencies of 50 Hz and/or 60 Hz. This...
IEC 61243-1:1993/COR2:2000
May 26, 2000
Corrigendum 2 - Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
Corrigendum 1 - Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
Applies to portable voltage detectors with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 420 kV a.c. and frequencies from 15 Hz to 60 Hz. For the time...
Amendment 1 - Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
November 19, 1993
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
Applies to portable voltage detectors with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 420 kV a.c. and frequencies from 15 Hz to 60 Hz. For the time...
Advertisement