IEC - International Electrotechnical Commission - IEC 61111:1992/COR1:2000
Corrigendum 1 - Matting of insulating material for electrical purposes
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 May 2000 |
| Status: | revised |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
Document History
April 7, 2009
Live working - Electrical insulating matting
IEC 61111:2009 is applicable to electrical insulating matting made of elastomer for use as a floor covering for the electrical protection of workers on electrical installations. This second edition...
June 27, 2002
Matting of insulating material for electrical purposes
Applies to insulating matting made of elastomer for use as a floor covering for the electrical protection of workers on a.c. and d.c. installations. The contents of the corrigendum of May 2000 have...
May 8, 2002
Amendment 1 - Matting of insulating material for electrical purposes
A description is not available for this item.
IEC 61111:1992/COR1:2000
May 26, 2000
Corrigendum 1 - Matting of insulating material for electrical purposes
A description is not available for this item.
December 18, 1992
Matting of insulating material for electrical purposes
Applies to insulating matting made of elastomer for use as a floor covering for the electrical protection of workers on a.c. and d.c. installations.