IEC - International Electrotechnical Commission - IEC 60721-3-2:1985/AMD2:1993/COR1:1993

Corrigendum 1 to amendment 2

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 December 1993
Status: revised

Document History

Corrigendum 2 - Classification of environmental conditions - Part 3-2: Classification of groups of environmental parameters and their severities - Transportation and handling
November 27, 2018
Corrigendum 1 - Classification of environmental conditions - Part 3-2: Classification of groups of environmental parameters and their severities - Transportation and handling
February 23, 2018
Classification of environmental conditions - Part 3-2: Classification of groups of environmental parameters and their severities - Transportation and Handling
IEC 60721-3-2:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is not an official document, it is available in English only and provides you...
February 23, 2018
Classification of environmental conditions - Part 3-2: Classification of groups of environmental parameters and their severities - Transportation and handling
IEC 60721-3-2:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 6, 1997
Classification of environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Section 2: Transportation
IEC 60721-3-2:1997 Defines the environmental conditions to which a product is subjected while being transported from one place to another after being made ready for dispatch from the manufacturing...
IEC 60721-3-2:1985/AMD2:1993/COR1:1993
December 1, 1993
Corrigendum 1 to amendment 2
A description is not available for this item.
Amendment 2 - Classification of environmental conditions. Part 3: Classification of groups of environmental parameters and their severities. Transportation.
A description is not available for this item.
Amendment 1 - Classification of environmental conditions. Part 3: Classification of groups of environmental parameters and their severities. Transportation.
A description is not available for this item.
January 1, 1985
Classification of environmental conditions. Part 3: Classification of groups of environmental parameters and their severities. Transportation.
Defines the environmental conditions to which a product is subjected while being transported from one place to another after being made ready for dispatch from the manufacturing factory.
Advertisement