IEC - International Electrotechnical Commission - IEC TR 60826:1991/COR1:1991
Corrigendum 1 - Loading and strength of overhead transmission lines
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 September 1991 |
| Status: | revised |
| Page Count: | 3 |
abstract:
Applies to overhead lines of nominal voltage above 45 kV. It may also be applied to lines with a lower nominal voltage. The purpose of this report is to propose relationships between loads imposed... View More
Document History
IEC TR 60826:1991/COR1:1991
September 1, 1991
Corrigendum 1 - Loading and strength of overhead transmission lines
Applies to overhead lines of nominal voltage above 45 kV. It may also be applied to lines with a lower nominal voltage. The purpose of this report is to propose relationships between loads imposed on...
June 28, 1991
Loading and strength of overhead transmission lines
Applies to overhead lines of nominal voltage above 45 kV. It may also be applied to lines with a lower nominal voltage. The purpose of this report is to propose relationships between loads imposed on...