IEC - International Electrotechnical Commission - IEC 60865-1:1993/COR1:1995
Corrigendum 1 - Short-circuit currents - Calculation of effects - Part 1: Definitions and calculation methods
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 March 1995 |
| Status: | revised |
| Page Count: | 1 |
| ICS Code (Electricity. Magnetism. General aspects): | 17.220.01 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
Document History
October 24, 2011
Short-circuit currents - Calculation of effects - Part 1: Definitions and calculation methods
IEC 60865-1:2011 is applicable to the mechanical and thermal effects of short-circuit currents. It contains procedures for the calculation of: the electromagnetic effect on rigid conductors and...
IEC 60865-1:1993/COR1:1995
March 1, 1995
Corrigendum 1 - Short-circuit currents - Calculation of effects - Part 1: Definitions and calculation methods
A description is not available for this item.
October 8, 1993
Short-circuit currents - Calculation of effects - Part 1: Definitions and calculation methods
Contains standardized procedures for the calculation of the effects of short-circuit currents in two sections as follows: - the electromagnetic effect on rigid conductors and flexible conductors; the...