IEC - International Electrotechnical Commission - IEC 60840:1988/COR1:1988

Tests for power cables with extruded insulation for rated voltages above 30 kV (Um = 36 kV) up to 150 kV (Um = 170 kV)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 November 1988
Status: revised
Page Count: 1
ICS Code (Cables): 29.060.20

Document History

Amendment 1 - Power cables with extruded insulation and their accessories for rated voltages above 30 kV (Um= 36 kV) up to 150 kV (Um = 170 kV) - Test methods and requirements
A description is not available for this item.
Power cables with extruded insulation and their accessories for rated voltages above 30 kV (Um= 36 kV) up to 150 kV (Um = 170 kV) - Test methods and requirements
IEC 60840:2020+AMD1:2023 CSV specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 30 kV (Um = 36...
February 10, 2021
Corrigendum 1 - Power cables with extruded insulation and their accessories for rated voltages above 30 kV (Um = 36 kV) up to 150 kV (Um = 170 kV) - Test methods and requirements
May 19, 2020
Power cables with extruded insulation and their accessories for rated voltages above 30 kV (Um= 36 kV) up to 150 kV (Um = 170 kV) - Test methods and requirements
IEC 60840:2020 is available as IEC 60840:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
May 19, 2020
Power cables with extruded insulation and their accessories for rated voltages above 30 kV (Um= 36 kV) up to 150 kV (Um = 170 kV) - Test methods and requirements
IEC 60840:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 23, 2011
Power cables with extruded insulation and their accessories for rated voltages above 30 kV (Um = 36 kV) up to 150 kV (Um = 170 kV) - Test methods and requirements
IEC 60840:2011 is available as IEC 60840:2011 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
November 23, 2011
Power cables with extruded insulation and their accessories for rated voltages above 30 kV (Um = 36 kV) up to 150 kV (Um = 170 kV) - Test methods and requirements
IEC 60840:2011 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 7, 2004
Power cables with extruded insulation and their accessories for rated voltages above 30 kV (Um = 36 kV) up to 150 kV (Um = 170 kV) - Test methods and requirements
Specifies test methods and requirements for power cable systems for fixed installations, for rated voltages above 30 kV (Um = 36 kV) up to and including 150 kV (Um = 170 kV). It also separately...
February 19, 1999
Power cables with extruded insulation and their accessories for rated voltages above 30 kV (Um = 36 kV) up to 150 kV (Um = 170 kV) - Test methods and requirements
Specifies test requirements for power cables with extruded insulation and their accessories for fixed installations, for rated voltages above 30 kV (Um = 36 kV) up to and including 150 kV (Um = 170...
Corrigendum 1 - Amendment 2 - Tests for power cables with extruded insulation for rated voltages above 30 kV (Um = 36 kV) up to 150 kV (Um = 170 kV)
A description is not available for this item.
June 18, 1993
Amendment 2 - Tests for power cables with extruded insulation for rated voltages above 30 kV (Um = 36 kV) up to 150 kV (Um = 170 kV)
Incorporates Amendment 1 (1991)
November 1, 1991
Amendment 1 - Tests for power cables with extruded insulation for rated voltages above 30 kV (Um = 36 kV) up to 150 kV (Um = 170 kV)
A description is not available for this item.
IEC 60840:1988/COR1:1988
November 1, 1988
Tests for power cables with extruded insulation for rated voltages above 30 kV (Um = 36 kV) up to 150 kV (Um = 170 kV)
A description is not available for this item.
April 15, 1988
Tests for power cables with extruded insulation for rated voltages above 30 kV (Um = 36 kV) up to 150 kV (Um = 170 kV)
Specifies test requirements for power cables for fixed installations with extruded insulation of the types listed in Sub-clause 1.4 for rated voltages, U, above 30 kV (Um = 36 kV) up to and including...
Advertisement