IEC - International Electrotechnical Commission - ISO/IEC 15415:2004/COR1:2008
Corrigendum 1 - Information technology -- Automatic identification and data capture techniques -- Bar code print quality test specification -- Two-dimensional symbols -
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 September 2008 |
| Status: | revised |
| Page Count: | 7 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
Document History
December 15, 2011
Information technology -- Automatic identification and data capture techniques -- Bar code symbol print quality test specification -- Two-dimensional symbols
ISO/IEC 15415:2011
specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code symbologies and the...
ISO/IEC 15415:2004/COR1:2008
September 16, 2008
Corrigendum 1 - Information technology -- Automatic identification and data capture techniques -- Bar code print quality test specification -- Two-dimensional symbols -
A description is not available for this item.
June 15, 2004
Information technology -- Automatic identification and data capture techniques -- Bar code print quality test specification -- Two-dimensional symbols
ISO/IEC 15415:2004(E) specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code symbologies and...