IEC - International Electrotechnical Commission - ISO/IEC 18026:2006/COR1:2007

Corrigendum 1 - Information technology -- Spatial Reference Model (SRM) -

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 November 2007
Status: revised
Page Count: 3
ICS Code (Computer graphics): 35.140

Document History

July 13, 2009
Information technology - Spatial Reference Model (SRM)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 18026:2009 specifies the Spatial Reference Model...
ISO/IEC 18026:2006/COR1:2007
November 15, 2007
Corrigendum 1 - Information technology -- Spatial Reference Model (SRM) -
A description is not available for this item.
June 15, 2006
Information technology -- Spatial Reference Model (SRM)
ISO 18026:2005 specifies the Spatial Reference Model (SRM) defining relevant aspects of spatial positioning and related information processing. The SRM allows precise and unambiguous specification of...
Advertisement