IEC - International Electrotechnical Commission - ISO/IEC 7816-6:2004/COR1:2006

Corrigendum 1 - Identification cards -- Integrated circuit cards -- Part 6: Interindustry data elements for interchange -

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 June 2006
Status: revised
Page Count: 3
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

April 3, 2023
Identification cards - Integrated circuit cards - Part 6: Interindustry data elements for interchange
ISO/IEC 7816-6:2023 This document specifies directly or by reference, data elements, including composite data elements that are applicable to interindustry interchange. It identifies the following...
June 14, 2016
Identification cards - Integrated circuit cards - Part 6: Interindustry data elements for interchange
ISO/IEC 7816-6:2016 specifies directly or by reference, data elements, including composite data elements that may be used in interindustry interchange. It identifies the following characteristics of...
ISO/IEC 7816-6:2004/COR1:2006
June 14, 2006
Corrigendum 1 - Identification cards -- Integrated circuit cards -- Part 6: Interindustry data elements for interchange -
A description is not available for this item.
May 21, 2004
Identification cards -- Integrated circuit cards -- Part 6: Interindustry data elements for interchange
ISO/IEC 7816-6:2004 specifies the Data Elements (DEs) used for interindustry interchange based on integrated circuit cards (ICCs) both with contacts and without contacts. It gives the identifier,...
Advertisement