IEC - International Electrotechnical Commission - ISO/IEC 14496-12:2005/COR1:2005

Corrigendum 1 - Information technology -- Coding of audio-visual objects -- Part 12: ISO base media file format

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 June 2005
Status: revised
Page Count: 1
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40

Document History

January 25, 2022
Information technology - Coding of audio-visual objects - Part 12: ISO base media file format
ISO/IEC 14496-12:2022 This document specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the...
December 16, 2020
Information technology - Coding of audio-visual objects - Part 12: ISO base media file format
This document specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing, structure, and...
Amendment 2 - Information technology - Coding of audio-visual objects - Part 12: ISO base media file format - Support for image file format
A description is not available for this item.
Amendment 1 - Information technology - Coding of audio-visual objects - Part 12: ISO base media file format - DRC Extensions
A description is not available for this item.
November 25, 2015
Information technology - Coding of audio-visual objects - Part 12: ISO base media file format
ISO/IEC 14496-12:2015 specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing,...
Corrigendum 3 - Information technology -- Coding of audio-visual objects -- Part 12: ISO base media file format
A description is not available for this item.
Corrigendum 4 - Information technology -- Coding of audio-visual objects -- Part 12: ISO base media file format
A description is not available for this item.
Amendment 3 - Information technology -- Coding of audio-visual objects -- Part 12: ISO base media file format - Font streams and other improvements to file format
A description is not available for this item.
Corrigendum 2 - Information technology - Coding of audio-visual objects - Part 12: ISO base media file format
A description is not available for this item.
Amendment 2 - Information technology -- Coding of audio-visual objects -- Part 12: ISO base media file format - Carriage of timed text and other visual overlays
A description is not available for this item.
September 25, 2013
Amendment 1 - Information technology -- Coding of audio-visual objects -- Part 12: ISO base media file format
A description is not available for this item.
Corrigendum 1 - Information technology - Coding of audio-visual objects - Part 12: ISO base media file format
A description is not available for this item.
July 11, 2012
Information technology -- Coding of audio-visual objects -- Part 12: ISO base media file format
ISO/IEC 14496-12:2012 specifies the structure and uses of the ISO base media file format. The identical text is published as ISO/IEC 15444-12:2012. This file format is used to contain time-based...
Corrigendum 4 - Information technology - Coding of audio-visual objects - Part 12: ISO base media file format
A description is not available for this item.
Amendment 1 - Information technology -- Coding of audio-visual objects -- Part 12: ISO base media file format - General improvements including hint tracks, metadata support and sample groups
A description is not available for this item.
September 28, 2009
Corrigendum 3 - Information technology -- Coding of audio-visual objects -- Part 12: ISO base media file format -
A description is not available for this item.
Corrigendum 2 - Information technology -- Coding of audio-visual objects -- Part 12: ISO base media file format -
A description is not available for this item.
October 21, 2008
Information technology -- Coding of audio-visual objects -- Part 12: ISO base media file format
ISO/IEC 14496-12:2008 specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing,...
Amendment 2 - Information technology -- Coding of audio-visual objects -- Part 12: ISO base media file format - Hint track format for ALC/LCT and FLUTE transmission and multiple meta box support
A description is not available for this item.
ISO/IEC 14496-12:2005/COR1:2005
June 23, 2005
Corrigendum 1 - Information technology -- Coding of audio-visual objects -- Part 12: ISO base media file format
A description is not available for this item.
April 6, 2005
Information technology -- Coding of audio-visual objects -- Part 12: ISO base media file format
ISO/IEC 14496-12:2005 specifies the structure and uses of the ISO base media file format. The identical text is published as ISO/IEC 15444-12:2005. This file format is used to contain time-based...
Advertisement