IEC - International Electrotechnical Commission - ISO/IEC 9075-3:2003/COR1:2005
Corrigendum 1 - Information technology -- Database languages -- SQL -- Part 3: Call-Level Interface (SQL/CLI) -
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 November 2005 |
| Status: | revised |
| Page Count: | 1 |
| ICS Code (Languages used in information technology): | 35.060 |
Document History
June 1, 2023
Information technology - Database languages SQL - Part 3: Call-Level Interface (SQL/CLI)
ISO/IEC 9075-3:2023 defines the structures and procedures that can be used to execute statements of the database language SQL from within an application written in a programming language in such a way...
June 24, 2022
Corrigendum 1 - Information technology - Database languages - SQL - Part 3: Call-Level Interface (SQL/CLI)
A description is not available for this item.
December 14, 2016
Information technology - Database languages - SQL - Part 3: Call-Level Interface (SQL/CLI)
ISO/IEC 9075-3:2016 defines the structures and procedures that can be used to execute statements of the database language SQL from within an application written in a programming language in such a way...
July 17, 2008
Information technology -- Database languages -- SQL -- Part 3: Call-Level Interface (SQL/CLI)
ISO/IEC 9075 defines the SQL language. The scope of the SQL language is the definition of data structure and the operations on data stored in that structure. ISO/IEC 9075-1:2008, ISO/IEC 9075-2:2008...
ISO/IEC 9075-3:2003/COR1:2005
November 25, 2005
Corrigendum 1 - Information technology -- Database languages -- SQL -- Part 3: Call-Level Interface (SQL/CLI) -
A description is not available for this item.
December 15, 2003
Information technology -- Database languages -- SQL -- Part 3: Call-Level Interface (SQL/CLI)
ISO/IEC 9075 defines the SQL language. The scope of the SQL language is the definition of data structure and the operations on data stored in that structure. Parts 1, 2 and 11 encompass the minimum...