IEC - International Electrotechnical Commission - IEC 60605-3-5:1996/COR1:1996
Corrigendum 1 - Equipment reliability testing - Part 3: Preferred test conditions - Section 5: Test cycle 5: Ground mobile equipment - Low degree of simulation
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 March 1996 |
| Status: | withdrawn |
| Page Count: | 1 |
| ICS Code (Quality in general): | 03.120.01 |
| ICS Code (Test conditions and procedures in general): | 19.020 |
| ICS Code (Characteristics and design of machines, apparatus, equipment): | 21.020 |
Document History
March 28, 1996
Equipment reliability testing - Part 3: Preferred test conditions - Section 5: Test cycle 5: Ground mobile equipment - Low degree of simulation
Applies to direct current (d.c.) powered mobile equipment. The equipment is operated while being transported, for example in or on a vehicle but does not form part of the vehicle, and is not designed...
IEC 60605-3-5:1996/COR1:1996
March 28, 1996
Corrigendum 1 - Equipment reliability testing - Part 3: Preferred test conditions - Section 5: Test cycle 5: Ground mobile equipment - Low degree of simulation
A description is not available for this item.