IEC - International Electrotechnical Commission - IEC 60874-19:1995/COR1:1996
Corrigendum 1 - Connectors for optical fibres and cables - Part 19: Sectional specification for fibre optic connector - Type SC-D(uplex)
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 May 1996 |
| Status: | replaced |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
IEC 60874-19:1995/COR1:1996
May 1, 1996
Corrigendum 1 - Connectors for optical fibres and cables - Part 19: Sectional specification for fibre optic connector - Type SC-D(uplex)
A description is not available for this item.
May 11, 1995
Connectors for optical fibres and cables - Part 19: Sectional specification for fibre optic connector - Type SC-D(uplex)
Defines the requirements and the quality assessment procedures. Type SC-D(uplex) is a subfamily of two-way optical fibre connectors utilizing a push-pull coupling mechanism and cylindrical ferrules...