IEC - International Electrotechnical Commission - IEC 60874-17:1995/COR1:1996
Corrigendum 1 - Connectors for optical fibres and cables - Part 17: Sectional specification for fibre optic connector - Type F-05 (friction lock)
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 May 1996 |
| Status: | withdrawn |
| Page Count: | 1 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
IEC 60874-17:1995/COR1:1996
May 1, 1996
Corrigendum 1 - Connectors for optical fibres and cables - Part 17: Sectional specification for fibre optic connector - Type F-05 (friction lock)
A description is not available for this item.
September 22, 1995
Connectors for optical fibres and cables - Part 17: Sectional specification for fibre optic connector - Type F-05 (friction lock)
Defines the requirements and quality assessment procedures. Type F-05 is a rectangular simplex optical fibre connector consisting of 2,50 mm cylindrical ferrules and a push/pull coupling mechanism....