IEC - International Electrotechnical Commission - IEC 60874-11:1993/COR1:1996
Corrigendum 1 - Connectors for optical fibres and cables -
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 May 1996 |
| Status: | withdrawn |
Document History
IEC 60874-11:1993/COR1:1996
May 1, 1996
Corrigendum 1 - Connectors for optical fibres and cables -
A description is not available for this item.
February 15, 1993
Connectors for optical fibres and cables - Part 11: Sectional specification for fibre optic connector - Type OCCA-PC
Defines the requirements and the quality assessment procedure for the sub-family. Type OCCA-PC is a connector set for the male and female configuration. It features a screw-thread coupling mechanism...