IEC - International Electrotechnical Commission - IEC 61710:2000/COR1:2001

Corrigendum 1 - Power law model - Goodness-of-fit tests and estimation methods

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 September 2001
Status: revised
ICS Code (Quality in general): 03.120.01
ICS Code (Application of statistical methods): 03.120.30

Document History

May 22, 2013
Power law model - Goodness-of-fit tests and estimation methods
IEC 61710:2013 specifies procedures to estimate the parameters of the power law model, to provide confidence intervals for the failure intensity, to provide prediction intervals for the times to...
IEC 61710:2000/COR1:2001
September 17, 2001
Corrigendum 1 - Power law model - Goodness-of-fit tests and estimation methods
A description is not available for this item.
November 28, 2000
Power law model - Goodness-of-fit tests and estimation methods
Specifies procedures to estimate the parameters of the power law model. It provides confidence intervals for the failure intensity, and prediction intervals for the times to future failures. It tests...
Advertisement