IEC - International Electrotechnical Commission - IEC TS 60859:1999/COR2:2000

Corrigendum 2 - Cable connections for gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above - Fluid-filled and extruded insulation cables - Fluid-filled and dry type cable-terminations

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 December 2000
Status: replaced

Document History

IEC TS 60859:1999/COR2:2000
December 21, 2000
Corrigendum 2 - Cable connections for gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above - Fluid-filled and extruded insulation cables - Fluid-filled and dry type cable-terminations
A description is not available for this item.
February 24, 2000
Corrigendum 1 - Cable connections for gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above - Fluid-filled and extruded insulation cables - Fluid-filled and dry type cable-terminations
A description is not available for this item.
July 29, 1999
Cable connections for gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above - Fluid-filled and extruded insulation cables - Fluid-filled and dry type cable-terminations
Covers the connection assembly of cables to gas-insulated metal-enclosed switchgear in single- or three-phase arrangements where the cable terminations are fluid-filled and there is a separating...
Advertisement