IEC - International Electrotechnical Commission - ISO/IEC TR 18047-2:2006/COR1:2010
Corrigendum 1 - Information technology -- Radio frequency identification device conformance test methods -- Part 2: Test methods for air interface communications below 135 kHz -
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 March 2010 |
| Status: | revised |
| Page Count: | 2 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
Document History
ISO/IEC TR 18047-2:2006/COR1:2010
March 8, 2010
Corrigendum 1 - Information technology -- Radio frequency identification device conformance test methods -- Part 2: Test methods for air interface communications below 135 kHz -
A description is not available for this item.
June 1, 2006
Information technology -- Radio frequency identification device conformance test methods -- Part 2: Test methods for air interface communications below 135 kHz
ISO/IEC 18000 defines the air interfaces for radio frequency identification (RFID) devices used in item management applications. ISO/IEC 18000-2 defines the air interface for these devices operating...