IEC - International Electrotechnical Commission - IEC 60079-28:2006/COR1:2010
Corrigendum 1 - Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 March 2010 |
| Status: | revised |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
Document History
November 14, 2019
Interpretation Sheet 1 - Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation
A description is not available for this item.
November 14, 2019
Interpretation Sheet 2 - Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation
A description is not available for this item.
May 27, 2015
Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation
IEC 60079-28:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 27, 2015
Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation
IEC 60079-28:2015 is available as IEC 60079-28:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 19, 2014
Intrepretation Sheet 1 - Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation
A description is not available for this item.
IEC 60079-28:2006/COR1:2010
March 24, 2010
Corrigendum 1 - Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation
A description is not available for this item.
August 24, 2006
Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation
This part of IEC 60079 explains the potential ignition hazard from equipment using optical radiation intended for use in explosive gas atmospheres. It also covers equipment, which itself is located...