IEC - International Electrotechnical Commission - IEC 62271-100:2001/AMD1:2002/COR2:2003
Corrigendum 2 to Amendment 1 - High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 April 2003 |
| Status: | revised |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
January 31, 2024
Corrigendum 3 - High-voltage switchgear and controlgear - Part 100: Alternating-current circuit-breakers
A description is not available for this item.
July 15, 2022
Corrigendum 2 - High-voltage switchgear and controlgear - Part 100: Alternating-current circuit-breakers
A description is not available for this item.
December 17, 2021
Corrigendum 1 - High-voltage switchgear and controlgear - Part 100: Alternating-current circuit-breakers
A description is not available for this item.
July 7, 2021
High-voltage switchgear and controlgear - Part 100: Alternating-current circuit-breakers
IEC 62271-100:2021 is applicable to three-phase AC circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and/or 60 Hz on systems having voltages above...
January 12, 2018
Corrigendum 1 - Amendment 2 - High-voltage switchgear and controlgear - Part 100: Alternating-current circuit-breakers
A description is not available for this item.
June 15, 2017
Amendment 2 - High-voltage switchgear and controlgear - Part 100: Alternating-current circuit-breakers
The contents of the corrigendum 1 of January 2018 have been included in this copy.
June 15, 2017
High-voltage switchgear and controlgear - Part 100: Alternating-current circuit-breakers
IEC 62271-100:2008+A1:2012+A1:2017 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages...
December 11, 2012
Corrigendum 1 - Amendment 1 - High-voltage switchgear and controlgear - Part 100: Alternating-current circuit-breakers
A description is not available for this item.
September 27, 2012
Amendment 1 - High-voltage switchgear and controlgear - Part 100: Alternating current circuit-breakers
The contents of the corrigendum of December 2012 have been included in this copy.
September 27, 2012
High-voltage switchgear and controlgear - Part 100: Alternatingcurrent circuit-breakers
IEC 62271-100:2008+A1:2012 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1...
April 21, 2008
High-voltage switchgear and controlgear - Part 100: Alternating current circuit-breakers
IEC 62271-100:2008 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V. It...
October 24, 2006
High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers
This International Standard is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1...
July 24, 2006
Amendment 2 - High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers
A description is not available for this item.
May 23, 2003
High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers
Is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V.
IEC 62271-100:2001/AMD1:2002/COR2:2003
April 17, 2003
Corrigendum 2 to Amendment 1 - High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers
A description is not available for this item.
October 15, 2002
Corrigendum 1 to Amendment 1 - High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers
A description is not available for this item.
May 7, 2002
Amendment 1 - High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers
The contents of the corrigenda of October 2002 and April 2003 have been included in this copy.
May 28, 2001
High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers
Is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V.