IEC - International Electrotechnical Commission - IEC 60947-7-1:2002/COR1:2003

Corrigendum 1 - Low-voltage switchgear and controlgear - Part 7-1: Ancillary equipment - Terminal blocks for copper conductors

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 March 2003
Status: revised
ICS Code (Low voltage switchgear and controlgear): 29.130.20

Document History

April 20, 2009
Low-voltage switchgear and controlgear - Part 7-1: Ancillary equipment - Terminal blocks for copper conductors
IEC 60947-7-1:2009 specifies requirements for terminal blocks with screw-type or screwless-type clamping units primarily intended for industrial or similar use and to be fixed to a support to provide...
IEC 60947-7-1:2002/COR1:2003
March 19, 2003
Corrigendum 1 - Low-voltage switchgear and controlgear - Part 7-1: Ancillary equipment - Terminal blocks for copper conductors
A description is not available for this item.
July 23, 2002
Low-voltage switchgear and controlgear - Part 7-1: Ancillary equipment - Terminal blocks for copper conductors
Specifies requirements for terminal blocks with screw-type or screwless type terminals, primarily intended for industry, having a cross-section between 0.2 mm2 and 300 mm2 (AWG 24/600 MCM). The...
Low-voltage switchgear and controlgear - Part 7: Ancillary equipment - Section 1: Terminal blocks for copper conductors
Specifies requirements for terminal blocks with screw-type or screwless type terminals, primarily intended for industry, having a cross-section between 0.2 mm2 and 300 mm2 (AWG 24/600 MCM).
Amendment 1 - Low-voltage switchgear and controlgear. Part 7: Ancillary equipment - Section One: Terminal blocks for copper conductors
A description is not available for this item.
November 15, 1989
Low-voltage switchgear and controlgear. Part 7: Ancillary equipment - Section One: Terminal blocks for copper conductors
Specifies requirements for terminal blocks with screw-type or screwless type terminals, primarily intended for industry, having a cross-section between 0.2 mm2 and 300 mm2 (AWG 24/600 MCM).
Advertisement