IEC - International Electrotechnical Commission - IEC 60364-4-43:2001/COR1:2002

Corrigendum 1 - Electrical installations of buildings - Part 4-43: Protection for safety - Protection against overcurrent

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 August 2002
Status: revised
ICS Code (Electricity supply systems): 91.140.50

Document History

July 19, 2023
Low-voltage electrical installations - Part 4-43: Protection for safety - Protection against overcurrent
IEC 60364-4-43:2023 provides requirements for: - protection of live conductors, PEN conductors, PEM conductors, and PEL conductors against the harmful effects caused by overcurrent; - coordination of...
Corrigendum 1 - Low-voltage electrical installations - Part 4-43: Protection for safety - Protection against overcurrent
A description is not available for this item.
August 13, 2008
Low-voltage electrical installations - Part 4-43: Protection for safety - Protection against overcurrent
IEC 60364-4-43:2008 provides requirements for the protection of live conductors from the effects of overcurrents. IEC 60364-4-43:2008 describes how live conductors are protected by one or more...
IEC 60364-4-43:2001/COR1:2002
August 9, 2002
Corrigendum 1 - Electrical installations of buildings - Part 4-43: Protection for safety - Protection against overcurrent
A description is not available for this item.
August 17, 2001
Electrical installations of buildings - Part 4-43: Protection for safety - Protection against overcurrent
Describes how live conductors are protected by one or more devices for automatic interruption of the supply in the event of overload (see clause 433) and short-circuits (see clause 434) except in...
Amendment 1 - Electrical installations of buildings. Part 4: Protection for safety. Chapter 43: Protection against overcurrent
A description is not available for this item.
January 1, 1977
Electrical installations of buildings. Part 4: Protection for safety. Chapter 43: Protection against overcurrent
Sets out general rules for protection of live conductors against overload and short circuit. Specifies the features of various protective devices and necessary coordination between conductors and...
Advertisement