IEC - International Electrotechnical Commission - IEC 61811-55:2002/COR1:2002

Corrigendum 1 - Electromechanical all-or-nothing relays - Part 55: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 11 mm x 7,5 mm (max.) base

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 June 2002
Status: replaced
ICS Code (Relays): 29.120.70

Document History

IEC 61811-55:2002/COR1:2002
June 27, 2002
Corrigendum 1 - Electromechanical all-or-nothing relays - Part 55: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 11 mm x 7,5 mm (max.) base
A description is not available for this item.
March 12, 2002
Electromechanical all-or-nothing relays - Part 55: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 11 mm x 7,5 mm (max.) base
IEC 61811-55:2002 Is a blank detail specification applicable to electromechanical all-or-nothing telecom relays of assessed quality. Selects the appropriate methods of test to be used in detail...
Advertisement